Texas Instruments High-Performance Analog Microprocessors OMAPL138EZWT4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-39693-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39693-ND
Microprocessors 296-39693-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now Datasheet
Singapore, Singapore
456MHz 32KB 1.35V Embedded Microprocessor MPU
694-OMAPL138EZWT4
456MHz 32KB 1.35V Embedded Microprocessor MPU 694-OMAPL138EZWT4
OMAP-L1x DSP+Arm Processor 456MHz 32KB 1.35V LFBGA Product overview: OMAPL138EZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 32KB, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 32KB, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWT4 can be used for catalog matching and distributor lookup.

OMAP-L1x DSP+Arm Processor 456MHz 32KB 1.35V LFBGA Product overview: OMAPL138EZWT4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 32KB, 1.35V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 32KB, 1.35V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZWT4 - 209409-OMAPL138EZWT4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZWT4
209409-OMAPL138EZWT4
Embedded - Embedded - Microprocessors - OMAPL138EZWT4 209409-OMAPL138EZWT4
Manufacturer: Texas Instruments Win Source Part Number: 209409-OMAPL138EZWT4 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Family Name: OMAP-L138 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Speed(Frequency): 456MHz Alternative Parts (Cross-Reference): OMAPL138EZCE3; OMAPL138EZWT3; OMAPL138EZWTA4; OMAPL138BZWT4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209409-OMAPL138EZWT4
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Family Name: OMAP-L138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Speed(Frequency): 456MHz
Alternative Parts (Cross-Reference): OMAPL138EZCE3; OMAPL138EZWT3; OMAPL138EZWTA4; OMAPL138BZWT4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - OMAPL138EZWT4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZWT4
Microprocessors OMAPL138EZWT4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZWT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZWT4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZWT4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - OMAPL138EZWT4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138EZWT4
Embedded - Microprocessors OMAPL138EZWT4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL138EZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZWT4
Microprocessors OMAPL138EZWT4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-39693-ND 694-OMAPL138EZWT4 209409-OMAPL138EZWT4 OMAPL138EZWT4 OMAPL138EZWT4 OMAPL138EZWT4 OMAPL138EZWT4
Product Name Microprocessors 456MHz 32KB 1.35V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL138EZWT4 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 361-LFBGA Other; LFBGA Other; 361-NFBGA (16x16) Other; 361-LFBGA BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details