Texas Instruments High-Performance Analog Microprocessors OMAPL138EZCED4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-38548-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-38548-ND
Microprocessors 296-38548-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL138EZCED4 - 790928-OMAPL138EZCED4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138EZCED4
790928-OMAPL138EZCED4
Embedded - Embedded - Microprocessors - OMAPL138EZCED4 790928-OMAPL138EZCED4
Manufacturer: Texas Instruments Win Source Part Number: 790928-OMAPL138EZCED 4 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography Package: 361-LFBGA Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART Family Name: OMAP-L138 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790928-OMAPL138EZCED4
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Package: 361-LFBGA
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Family Name: OMAP-L138
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
456MHz Embedded Microprocessor MPU - 694-OMAPL138EZCED4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
456MHz Embedded Microprocessor MPU
694-OMAPL138EZCED4
456MHz Embedded Microprocessor MPU 694-OMAPL138EZCED4
DSP+Arm Processor, 456MHz, LFBGA, -40 to 105°C Product overview: OMAPL138EZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4 can be used for catalog matching and distributor lookup.

DSP+Arm Processor, 456MHz, LFBGA, -40 to 105°C Product overview: OMAPL138EZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCED4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - OMAPL138EZCED4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138EZCED4
Embedded - Microprocessors OMAPL138EZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL138EZCED4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138EZCED4
Microprocessors OMAPL138EZCED4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138EZCED4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138EZCED4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138EZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
IC MPU OMAP-L1X 456MHZ 361NFBGA - 815-OMAPL138EZCED4 - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-L1X 456MHZ 361NFBGA
815-OMAPL138EZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA 815-OMAPL138EZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Microprocessors - OMAPL138EZCED4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL138EZCED4
Microprocessors OMAPL138EZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-38548-ND 790928-OMAPL138EZCED4 694-OMAPL138EZCED4 OMAPL138EZCED4 OMAPL138EZCED4 OMAPL138EZCED4 815-OMAPL138EZCED4 OMAPL138EZCED4
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL138EZCED4 456MHz Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors IC MPU OMAP-L1X 456MHZ 361NFBGA Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.3V
Package Type Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA Other; 361-LFBGA Other; 361-LFBGA
Pin Count 361 361
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X72-I/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details