Win Source Part Number: 1083146-OMAPL138EZCE
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: OMAP-L1x
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography
Package: Tape & Reel (TR)
Additional Interfaces: HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Standard Package: 1,000
Package / Case: 361-LFBGA
Supplier Device Package: 361-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): AM1808EZWT4; AM1808EZWTA3; AM1808EZWT3; ATSAMA5D42A-CU; ATSAMA5D44A-CU; ATSAMA5D42A-CUR;
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: OMAPL138
C674x DSP+Arm processor - 456MHz 361-NFBGA -40 to 105 Product overview: OMAPL138EZCEA3R from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138EZCEA3R can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
IC MPU OMAP-L1X 375MHZ 361NFBGA
IC MPU OMAP-L1X 375MHZ 361NFBGA
IC MPU OMAP-L1X 375MHZ 361NFBGA
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 361-NFBGA (13x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1083146-OMAPL138EZCEA3R | 694-OMAPL138EZCEA3R | OMAPL138EZCEA3R-ND | OMAPL138EZCEA3R | OMAPL138EZCEA3R | OMAPL138EZCEA3R | OMAPL138EZCEA3R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 456MHz Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 1.8V, 3.3V | 1.3 | 1.8V; 3.3V | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Pin Count | 361 | 361 |