Texas Instruments High-Performance Analog Microprocessors OMAPL138BZCED4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-32680-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-32680-ND
Microprocessors 296-32680-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAPL138BZCED4 - 929578-OMAPL138BZCED4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL138BZCED4
929578-OMAPL138BZCED4
Embedded - Embedded - Microprocessors - OMAPL138BZCED4 929578-OMAPL138BZCED4
Manufacturer: Texas Instruments Win Source Part Number: 929578-OMAPL138BZCED 4 Series: OMAP-L1x Operating Temperature Range: -40°C ~ 90°C (TJ) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13) Core Processor: ARM926EJ-S Speed: 456MHz Package: Tray Package: 361-LFBGA Part Status: Obsolete Family Name: OMAPL138 Categories: Integrated Circuits (ICs) Case / Package: 361-NFBGA (13x13) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929578-OMAPL138BZCED4
Series: OMAP-L1x
Operating Temperature Range: -40°C ~ 90°C (TJ)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)
Core Processor: ARM926EJ-S
Speed: 456MHz
Package: Tray
Package: 361-LFBGA
Part Status: Obsolete
Family Name: OMAPL138
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
50MHz Embedded Microprocessor MPU - 694-OMAPL138BZCED4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz Embedded Microprocessor MPU
694-OMAPL138BZCED4
50MHz Embedded Microprocessor MPU 694-OMAPL138BZCED4
0-BIT, 50MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM PITCH, GREEN, PLASTIC, NFBGA-361 Product overview: OMAPL138BZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZCED4 can be used for catalog matching and distributor lookup.

0-BIT, 50MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM PITCH, GREEN, PLASTIC, NFBGA-361 Product overview: OMAPL138BZCED4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL138BZCED4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL138BZCED4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL138BZCED4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL138BZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site
Embedded - Microprocessors - OMAPL138BZCED4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL138BZCED4
Embedded - Microprocessors OMAPL138BZCED4
IC MPU OMAP-L1X 456MHZ 361NFBGA

IC MPU OMAP-L1X 456MHZ 361NFBGA

Supplier's Site Datasheet
Microprocessors - OMAPL138BZCED4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL138BZCED4
Microprocessors OMAPL138BZCED4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 361-NFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-32680-ND 929578-OMAPL138BZCED4 694-OMAPL138BZCED4 OMAPL138BZCED4 OMAPL138BZCED4 OMAPL138BZCED4
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAPL138BZCED4 50MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.3V
Package Type Other; 361-LFBGA Other; 361-NFBGA (13x13) Other; LFBGA BGA; Other; 361-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
DMVA3 DaVinci Digital Media Processor - DMVA3AAAR - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
1.8GHz Embedded Microprocessor MPU - 694-AU80610006252AASLBXD - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.175V
Package Type Other; FCBGA
View Details
2 suppliers