Texas Instruments High-Performance Analog Microprocessors OMAPL137DZKBD4

Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Request a Quote Datasheet
Description
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-42785-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42785-ND
Microprocessors 296-42785-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-OMAPL137DZKBD4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-OMAPL137DZKBD4
BGA Embedded Microprocessor MPU 694-OMAPL137DZKBD4
C6747 DSP+Arm processor 256-BGA -40 to 90 Product overview: OMAPL137DZKBD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBD4 can be used for catalog matching and distributor lookup.

C6747 DSP+Arm processor 256-BGA -40 to 90 Product overview: OMAPL137DZKBD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKBD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAPL137DZKBD4 - 790923-OMAPL137DZKBD4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137DZKBD4
790923-OMAPL137DZKBD4
Embedded - Embedded - Microprocessors - OMAPL137DZKBD4 790923-OMAPL137DZKBD4
Manufacturer: Texas Instruments Win Source Part Number: 790923-OMAPL137DZKBD 4 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 456MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790923-OMAPL137DZKBD4
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - OMAPL137DZKBD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137DZKBD4
Microprocessors OMAPL137DZKBD4
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 456MHz 256-BGA (17x17)

Buy Now Datasheet
Microprocessors - OMAPL137DZKBD4 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL137DZKBD4
Microprocessors OMAPL137DZKBD4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site Datasheet
Embedded - Microprocessors - OMAPL137DZKBD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137DZKBD4
Embedded - Microprocessors OMAPL137DZKBD4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137DZKBD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137DZKBD4
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137DZKBD4
IC MPU OMAP-L1X 456MHZ 256BGA

IC MPU OMAP-L1X 456MHZ 256BGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-42785-ND 694-OMAPL137DZKBD4 790923-OMAPL137DZKBD4 OMAPL137DZKBD4 OMAPL137DZKBD4 OMAPL137DZKBD4 OMAPL137DZKBD4
Product Name Microprocessors BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAPL137DZKBD4 Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.3V 1.8V, 3.3V
Package Type BGA; Other; 256-BGA Other; BGA BGA; Other; 256-BGA Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 1037U (2M Cache, 1.80 GHz) - 1037U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1800 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details