Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAPL137DZKB3 OMAPL137DZKB3

Description
Manufacturer: Texas Instruments Win Source Part Number: 790921-OMAPL137DZKB3 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): OMAPL137BZKBA3; OMAPL137DZKBT3; OMAPL137DZKBA3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 790921-OMAPL137DZKB3 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): OMAPL137BZKBA3; OMAPL137DZKBT3; OMAPL137DZKBA3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAPL137DZKB3 - 790921-OMAPL137DZKB3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAPL137DZKB3
790921-OMAPL137DZKB3
Embedded - Embedded - Microprocessors - OMAPL137DZKB3 790921-OMAPL137DZKB3
Manufacturer: Texas Instruments Win Source Part Number: 790921-OMAPL137DZKB3 Series: OMAP-L1x Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART Family Name: OMAPL137 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): OMAPL137BZKBA3; OMAPL137DZKBT3; OMAPL137DZKBA3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790921-OMAPL137DZKB3
Series: OMAP-L1x
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: HPI, I2C, McASP, MMC/SD, SPI, UART
Family Name: OMAPL137
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): OMAPL137BZKBA3; OMAPL137DZKBT3; OMAPL137DZKBA3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-39094-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39094-ND
Microprocessors 296-39094-ND
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
456MHz 128KB BGA Embedded Microprocessor MPU - 694-OMAPL137DZKB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
456MHz 128KB BGA Embedded Microprocessor MPU
694-OMAPL137DZKB3
456MHz 128KB BGA Embedded Microprocessor MPU 694-OMAPL137DZKB3
DSP+ARM Processor, 456MHz, 128KB RAM, SPI, USB, 0-90°C, BGA Product overview: OMAPL137DZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB3 can be used for catalog matching and distributor lookup.

DSP+ARM Processor, 456MHz, 128KB RAM, SPI, USB, 0-90°C, BGA Product overview: OMAPL137DZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz, 128KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 456MHz, 128KB, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137DZKB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137DZKB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137DZKB3
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137DZKB3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site
Embedded - Microprocessors - OMAPL137DZKB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137DZKB3
Embedded - Microprocessors OMAPL137DZKB3
IC MPU OMAP-L1X 375MHZ 256BGA

IC MPU OMAP-L1X 375MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - OMAPL137DZKB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137DZKB3
Microprocessors OMAPL137DZKB3
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 790921-OMAPL137DZKB3 296-39094-ND 694-OMAPL137DZKB3 OMAPL137DZKB3 OMAPL137DZKB3 OMAPL137DZKB3
Product Name Embedded - Embedded - Microprocessors - OMAPL137DZKB3 Microprocessors 456MHz 128KB BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.32V
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details