C6000 DSP+ARM Processor 256-BGA 0 to 90 Product overview: OMAPL137BZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BZKB3 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Manufacturer: Texas Instruments
Win Source Part Number: 1232956-OMAPL137BZKB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 375MHz 256-BGA (17x17)
IC MPU OMAP-L1X 375MHZ 256BGA
IC, MPU, APPS PROC, 300MHZ, 256BGA
IC MPU OMAP-L1X 375MHZ 256BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-OMAPL137BZKB3 | 296-28036-ND | 1232956-OMAPL137BZKB3 | OMAPL137BZKB3 | OMAPL137BZKB3 | 815-OMAPL137BZKB3 | OMAPL137BZKB3 |
| Product Name | BGA Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - OMAPL137BZKB3 | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | IC, MPU, APPS PROC, 300MHZ, 256BGA | Embedded - Microprocessors |
| Package Type | Other; BGA | BGA; Other; 256-BGA | BGA; Other; 256-BGA | Other; 256-BGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.2V |