Texas Instruments High-Performance Analog 300MHZ Embedded Microprocessor MPU OMAPL137BPTPH

Description
IC MPU OMAP-L1X 300MHZ 176HLQFP Product overview: OMAPL137BPTPH from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BPTPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU OMAP-L1X 300MHZ 176HLQFP Product overview: OMAPL137BPTPH from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BPTPH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Embedded Microprocessor MPU - 694-OMAPL137BPTPH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-OMAPL137BPTPH
300MHZ Embedded Microprocessor MPU 694-OMAPL137BPTPH
IC MPU OMAP-L1X 300MHZ 176HLQFP Product overview: OMAPL137BPTPH from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BPTPH can be used for catalog matching and distributor lookup.

IC MPU OMAP-L1X 300MHZ 176HLQFP Product overview: OMAPL137BPTPH from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAPL137BPTPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: OMAP-L1x Package: Tray Product Status: Active Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 300MHz Co-Processors/DSP: Signal Processing; C674x, System Control; CP15

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: OMAP-L1x
Package: Tray
Product Status: Active
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 300MHz
Co-Processors/DSP: Signal Processing; C674x, System Control; CP15

Buy Now Datasheet
Embedded - Microprocessors - OMAPL137BPTPH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAPL137BPTPH
Embedded - Microprocessors OMAPL137BPTPH
IC MPU OMAP-L1X 300MHZ 176HLQFP

IC MPU OMAP-L1X 300MHZ 176HLQFP

Supplier's Site Datasheet
Microprocessors - OMAPL137BPTPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAPL137BPTPH
Microprocessors OMAPL137BPTPH
ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 176-HLQFP (24x24)

ARM926EJ-S Microprocessor IC OMAP-L1x 1 Core, 32-Bit 300MHz 176-HLQFP (24x24)

Buy Now
Microprocessors - OMAPL137BPTPH - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAPL137BPTPH
Microprocessors OMAPL137BPTPH
IC MPU OMAP-L1X 300MHZ 176HLQFP

IC MPU OMAP-L1X 300MHZ 176HLQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAPL137BPTPH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAPL137BPTPH
Integrated Circuits (ICs) - Embedded - Microprocessors OMAPL137BPTPH
IC MPU OMAP-L1X 300MHZ 176HLQFP

IC MPU OMAP-L1X 300MHZ 176HLQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAPL137BPTPH OMAPL137BPTPH OMAPL137BPTPH OMAPL137BPTPH OMAPL137BPTPH
Product Name 300MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) Embedded Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.2V
Package Type Other; HLQFP QFP; Other; 176-LQFP Exposed Pad QFP; Other; 176-LQFP Exposed Pad QFP
Operating Temperature -40 C (-40 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details