Texas Instruments High-Performance Analog Microprocessors OMAP5910JZZG2

Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)
Request a Quote Datasheet
Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-18502-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-18502-ND
Microprocessors 296-18502-ND
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP5910JZZG2 - 084910-OMAP5910JZZG2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5910JZZG2
084910-OMAP5910JZZG2
Embedded - Embedded - Microprocessors - OMAP5910JZZG2 084910-OMAP5910JZZG2
Manufacturer: Texas Instruments Win Source Part Number: 084910-OMAP5910JZZG2 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (12x12) Speed(Frequency): 150MHz Security Package / Case: 289-TFBGA Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JZDY2; OMAP5910JGDY2; OMAP5910JZZG2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 084910-OMAP5910JZZG2
Packaging: Tray
Core Processor: ARM9TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-BGA (12x12)
Speed(Frequency): 150MHz
Security Package / Case: 289-TFBGA
Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JZDY2; OMAP5910JGDY2; OMAP5910JZZG2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
16-bit 13MHz BGA Embedded Microprocessor MPU - 694-OMAP5910JZZG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz BGA Embedded Microprocessor MPU
694-OMAP5910JZZG2
16-bit 13MHz BGA Embedded Microprocessor MPU 694-OMAP5910JZZG2
16-BIT, 13MHz, MIXED DSP, PBGA289, GREEN, PLASTIC, MICRO BGA-289 Product overview: OMAP5910JZZG2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JZZG2 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MIXED DSP, PBGA289, GREEN, PLASTIC, MICRO BGA-289 Product overview: OMAP5910JZZG2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JZZG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5910JZZG2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5910JZZG2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5910JZZG2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Embedded - Microprocessors - OMAP5910JZZG2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5910JZZG2
Embedded - Microprocessors OMAP5910JZZG2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
IC MPU OMAP-59XX 150MHZ 289BGA - 815-OMAP5910JZZG2 - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-59XX 150MHZ 289BGA
815-OMAP5910JZZG2
IC MPU OMAP-59XX 150MHZ 289BGA 815-OMAP5910JZZG2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5910JZZG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5910JZZG2
Microprocessors OMAP5910JZZG2
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA MICROSTAR (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-18502-ND 084910-OMAP5910JZZG2 694-OMAP5910JZZG2 OMAP5910JZZG2 OMAP5910JZZG2 815-OMAP5910JZZG2 OMAP5910JZZG2
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAP5910JZZG2 16-bit 13MHz BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors IC MPU OMAP-59XX 150MHZ 289BGA Microprocessors
Data Bus 32-Bit 32-Bit 16-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM9TDMI ARM; ARM9TDMI ARM; ARM9TDMI ARM; ARM9TDMI ARM9TDMI
Supply Voltage 1.8V; 3.3V 1.8V, 2.75V, 3.3V 1.6V 1.6V
Package Type Other; 289-TFBGA BGA; Other; 289-BGA (12x12) Other; TFBGA Other; 289-TFBGA BGA; Other; 289-TFBGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - 25EMPPC603EBC-166 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details