Texas Instruments High-Performance Analog DSP (Digital Signal Processors) OMAP5910JGZG1

Description
Mixed Signal Processor, 16-Bit Size, 16-Ext Bit, 13MHz, CMOS, PBGA289
Request a Quote Datasheet
Description
Mixed Signal Processor, 16-Bit Size, 16-Ext Bit, 13MHz, CMOS, PBGA289
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OMAP5910JGZG1 - Rochester Electronics
Newburyport, MA, United States
Mixed Signal Processor, 16-Bit Size, 16-Ext Bit, 13MHz, CMOS, PBGA289

Mixed Signal Processor, 16-Bit Size, 16-Ext Bit, 13MHz, CMOS, PBGA289

Supplier's Site Datasheet
DSP (Digital Signal Processors) - OMAP5910JGZG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
OMAP5910JGZG1
DSP (Digital Signal Processors) OMAP5910JGZG1
OMAP MIXED SIGNAL PROCESSOR, 16-

OMAP MIXED SIGNAL PROCESSOR, 16-

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number OMAP5910JGZG1 OMAP5910JGZG1
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details