Texas Instruments High-Performance Analog Microprocessors OMAP5910JGDY2

Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)
Request a Quote Datasheet
Description
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-17462-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-17462-ND
Microprocessors 296-17462-ND
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP5910JGDY2 - 041992-OMAP5910JGDY2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5910JGDY2
041992-OMAP5910JGDY2
Embedded - Embedded - Microprocessors - OMAP5910JGDY2 041992-OMAP5910JGDY2
Manufacturer: Texas Instruments Win Source Part Number: 041992-OMAP5910JGDY2 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (19x19) Speed(Frequency): 150MHz Security Package / Case: 289-BGA Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JZDY2; OMAP5910JZZG2; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: Texas Instruments
Win Source Part Number: 041992-OMAP5910JGDY2
Packaging: Tray
Core Processor: ARM9TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-BGA (19x19)
Speed(Frequency): 150MHz
Security Package / Case: 289-BGA
Alternative Parts (Cross-Reference): OMAP5910JGZG2; OMAP5910JZDY2; OMAP5910JZZG2;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU - 694-OMAP5910JGDY2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU
694-OMAP5910JGDY2
32-bit 150MHz 160KB BGA Embedded Microprocessor MPU 694-OMAP5910JGDY2
32-bit ARM DSP, 150MHz, 160KB RAM, BGA, Mixed-Signal Product overview: OMAP5910JGDY2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 160KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 150MHz, 160KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY2 can be used for catalog matching and distributor lookup.

32-bit ARM DSP, 150MHz, 160KB RAM, BGA, Mixed-Signal Product overview: OMAP5910JGDY2 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 160KB, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 150MHz, 160KB, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP5910JGDY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP5910JGDY2
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP5910JGDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Microprocessors - OMAP5910JGDY2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP5910JGDY2
Microprocessors OMAP5910JGDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
IC MPU OMAP-59XX 150MHZ 289BGA - 815-OMAP5910JGDY2 - Utmel Electronic Limited
Hong Kong, China
IC MPU OMAP-59XX 150MHZ 289BGA
815-OMAP5910JGDY2
IC MPU OMAP-59XX 150MHZ 289BGA 815-OMAP5910JGDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site
Embedded - Microprocessors - OMAP5910JGDY2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP5910JGDY2
Embedded - Microprocessors OMAP5910JGDY2
IC MPU OMAP-59XX 150MHZ 289BGA

IC MPU OMAP-59XX 150MHZ 289BGA

Supplier's Site Datasheet
Microprocessors - OMAP5910JGDY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP5910JGDY2
Microprocessors OMAP5910JGDY2
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-17462-ND 041992-OMAP5910JGDY2 694-OMAP5910JGDY2 OMAP5910JGDY2 OMAP5910JGDY2 815-OMAP5910JGDY2 OMAP5910JGDY2 OMAP5910JGDY2
Product Name Microprocessors Embedded - Embedded - Microprocessors - OMAP5910JGDY2 32-bit 150MHz 160KB BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors IC MPU OMAP-59XX 150MHZ 289BGA Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM9TDMI ARM; ARM9TDMI ARM9TDMI ARM; ARM9TDMI ARM; ARM9TDMI ARM9TDMI
Supply Voltage 1.8V; 3.3V 1.8V, 2.75V, 3.3V 1.6V 1.6V
Package Type BGA; Other; 289-BGA BGA; Other; 289-BGA (19x19) Other; BGA Other; 289-BGA Other; 289-BGA BGA; Other; 289-BGA
Pin Count 289 289
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded - Microprocessors - A80960JF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details