The OMAP5910JGDY1R is a dual-core microprocessor from Quarktwin Technology Ltd., based on the ARM9TDMI architecture. It operates at a clock speed of 150 MHz and is packaged in a 289-ball grid array (BGA) configuration measuring 19x19 mm. This microprocessor is designed for applications requiring efficient processing capabilities in a compact form factor. It supports a 32-bit data bus and is suitable for various embedded systems, particularly in multimedia and communication applications. The device includes features such as selectable UART modes with autobauding capabilities, making it versatile for different communication needs. The OMAP5910JGDY1R is ideal for engineers looking for a reliable and efficient microprocessor for their projects.
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)
ARM9TDMI Microprocessor IC OMAP-59xx 1 Core, 32-Bit 150MHz 289-BGA (19x19)
IC MPU OMAP-59XX 150MHZ 289BGA
IC MPU OMAP-59XX 150MHZ 289BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP5910JGDY1R-ND | OMAP5910JGDY1R | OMAP5910JGDY1R | OMAP5910JGDY1R |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM9TDMI | ARM9TDMI | ARM; ARM9TDMI | ARM; ARM9TDMI |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | BGA; Other; 289-BGA | BGA; Other; 289-BGA |