Texas Instruments 150MHZ Embedded Microprocessor MPU OMAP5910JGDY1

Description
IC MPU OMAP-59XX 150MHZ 289BGA Product overview: OMAP5910JGDY1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU OMAP-59XX 150MHZ 289BGA Product overview: OMAP5910JGDY1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHZ Embedded Microprocessor MPU - 694-OMAP5910JGDY1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-OMAP5910JGDY1
150MHZ Embedded Microprocessor MPU 694-OMAP5910JGDY1
IC MPU OMAP-59XX 150MHZ 289BGA Product overview: OMAP5910JGDY1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY1 can be used for catalog matching and distributor lookup.

IC MPU OMAP-59XX 150MHZ 289BGA Product overview: OMAP5910JGDY1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP5910JGDY1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAP5910JGDY1 - 060751-OMAP5910JGDY1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP5910JGDY1
060751-OMAP5910JGDY1
Embedded - Embedded - Microprocessors - OMAP5910JGDY1 060751-OMAP5910JGDY1
Manufacturer: Texas Instruments Win Source Part Number: 060751-OMAP5910JGDY1 Packaging: Tray Core Processor: ARM9TDMI Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C55x, System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD USB: USB 2.0 (2) Voltage - I/O: 1.8V, 2.75V, 3.3V Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 289-BGA (19x19) Speed(Frequency): 150MHz Security Package / Case: 289-BGA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060751-OMAP5910JGDY1
Packaging: Tray
Core Processor: ARM9TDMI
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C55x, System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 2.75V, 3.3V
Additional Interfaces: 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD, SPI, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 289-BGA (19x19)
Speed(Frequency): 150MHz
Security Package / Case: 289-BGA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP5910JGDY1 060751-OMAP5910JGDY1
Product Name 150MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP5910JGDY1
Package Type Other; Tray BGA; Other; 289-BGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Core™ M-5Y10a Processor (4M Cache, up to 2.00 GHz) - 5Y10a - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details