Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP3530ECUSA OMAP3530ECUSA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1232950-OMAP3530ECUS A Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBBA; OMAP3525DCBCA; OMAP3530DCBBA; Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1232950-OMAP3530ECUS A Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBBA; OMAP3525DCBCA; OMAP3530DCBBA; Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP3530ECUSA - 1232950-OMAP3530ECUSA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530ECUSA
1232950-OMAP3530ECUSA
Embedded - Embedded - Microprocessors - OMAP3530ECUSA 1232950-OMAP3530ECUSA
Manufacturer: Texas Instruments Win Source Part Number: 1232950-OMAP3530ECUS A Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3525DCBBA; OMAP3525DCBCA; OMAP3530DCBBA; Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1232950-OMAP3530ECUSA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3530
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3525DCBBA; OMAP3525DCBCA; OMAP3530DCBBA;
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU - 694-OMAP3530ECUSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU
694-OMAP3530ECUSA
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU 694-OMAP3530ECUSA
SoC, ARM Cortex A8, 600MHz, 65nm, 423-BGA Product overview: OMAP3530ECUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECUSA can be used for catalog matching and distributor lookup.

SoC, ARM Cortex A8, 600MHz, 65nm, 423-BGA Product overview: OMAP3530ECUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECUSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-37714-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-37714-ND
Microprocessors 296-37714-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now Datasheet
Microprocessors - OMAP3530ECUSA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP3530ECUSA
Microprocessors OMAP3530ECUSA
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site Datasheet
Microprocessors - OMAP3530ECUSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530ECUSA
Microprocessors OMAP3530ECUSA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530ECUSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530ECUSA
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530ECUSA
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site
Processors - Application Specialized Applications Proc - 815-OMAP3530ECUSA - Utmel Electronic Limited
Hong Kong, China
Processors - Application Specialized Applications Proc
815-OMAP3530ECUSA
Processors - Application Specialized Applications Proc 815-OMAP3530ECUSA
Processors - Application Specialized Applications Proc

Processors - Application Specialized Applications Proc

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1232950-OMAP3530ECUSA 694-OMAP3530ECUSA 296-37714-ND OMAP3530ECUSA OMAP3530ECUSA OMAP3530ECUSA 815-OMAP3530ECUSA
Product Name Embedded - Embedded - Microprocessors - OMAP3530ECUSA ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Processors - Application Specialized Applications Proc
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 1.8V, 3.0V 1.8V; 3V 1.35V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family OMAP3 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8
Package Type Other; BGA Other; 423-LFBGA, FCBGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA Other; 423-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7D65D1G-V/4UB-SL3-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details