Texas Instruments High-Performance Analog Microprocessors OMAP3530ECUS72

Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - OMAP3530ECUS72-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530ECUS72-ND
Microprocessors OMAP3530ECUS72-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now Datasheet
ARM Cortex-A 720MHz 1.8V BGA Embedded Microprocessor MPU - 694-OMAP3530ECUS72 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 720MHz 1.8V BGA Embedded Microprocessor MPU
694-OMAP3530ECUS72
ARM Cortex-A 720MHz 1.8V BGA Embedded Microprocessor MPU 694-OMAP3530ECUS72
ARM Cortex A8 SoC 720MHz 65nm 423-BGA 1.8V Product overview: OMAP3530ECUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 720MHz, 1.8V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 720MHz, 1.8V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECUS72 can be used for catalog matching and distributor lookup.

ARM Cortex A8 SoC 720MHz 65nm 423-BGA 1.8V Product overview: OMAP3530ECUS72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 720MHz, 1.8V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 720MHz, 1.8V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECUS72 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAP3530ECUS72 - 929574-OMAP3530ECUS72 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530ECUS72
929574-OMAP3530ECUS72
Embedded - Embedded - Microprocessors - OMAP3530ECUS72 929574-OMAP3530ECUS72
Manufacturer: Texas Instruments Win Source Part Number: 929574-OMAP3530ECUS7 2 Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16) Core Processor: ARM® Cortex®-A8 Speed: 720MHz Package: 423-LFBGA, FCBGA Package: Tray Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 929574-OMAP3530ECUS72
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)
Core Processor: ARM® Cortex®-A8
Speed: 720MHz
Package: 423-LFBGA, FCBGA
Package: Tray
Family Name: OMAP3530
Categories: Integrated Circuits (ICs)
Case / Package: 423-FCBGA (16x16)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - OMAP3530ECUS72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530ECUS72
Microprocessors OMAP3530ECUS72
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530ECUS72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530ECUS72
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530ECUS72
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site
Microprocessors - OMAP3530ECUS72 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP3530ECUS72
Microprocessors OMAP3530ECUS72
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3530ECUS72-ND 694-OMAP3530ECUS72 929574-OMAP3530ECUS72 OMAP3530ECUS72 OMAP3530ECUS72 OMAP3530ECUS72
Product Name Microprocessors ARM Cortex-A 720MHz 1.8V BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP3530ECUS72 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 OMAP3 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3V
Package Type Other; 423-LFBGA, FCBGA Other; BGA Other; 423-FCBGA (16x16) BGA; Other; 423-LFBGA, FCBGA Other; 423-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D44A-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - PCX8240VTPU200EZD3 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC 603e
Package Type BGA; Other; 352-LBGA
View Details
3 suppliers