Manufacturer: Texas Instruments
Win Source Part Number: 790917-OMAP3530ECBC
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): OMAP3530DCUS72; OMAP3530ECUS; OMAP3530DCUS; OMAP3530ECUS72;
ECCN: 5A992.c
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
SoC ARM Cortex A8 600MHz 65nm 515-Pin POP-FCBGA Product overview: OMAP3530ECBC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBC can be used for catalog matching and distributor lookup.
IC MPU OMAP-35XX 600MHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (14x14)
IC MPU OMAP-35XX 600MHZ 515FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 790917-OMAP3530ECBC | 694-OMAP3530ECBC | 815-OMAP3530ECBC | OMAP3530ECBC | OMAP3530ECBC |
| Product Name | Embedded - Embedded - Microprocessors - OMAP3530ECBC | ARM Cortex-A 600MHz Embedded Microprocessor MPU | IC MPU OMAP-35XX 600MHZ 515FCBGA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 3.0V | 1.35V | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |
| Microprocessor Family | OMAP3 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | |
| Package Type | Other; POP-FCBGA | Other; 515-VFBGA, FCBGA | BGA; Other; 515-VFBGA, FCBGA |