Texas Instruments High-Performance Analog Microprocessors OMAP3530ECBBA

Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-41523-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-41523-ND
Microprocessors 296-41523-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU - 694-OMAP3530ECBBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU
694-OMAP3530ECBBA
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU 694-OMAP3530ECBBA
SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin BGA Product overview: OMAP3530ECBBA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBA can be used for catalog matching and distributor lookup.

SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin BGA Product overview: OMAP3530ECBBA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAP3530ECBBA - 790913-OMAP3530ECBBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530ECBBA
790913-OMAP3530ECBBA
Embedded - Embedded - Microprocessors - OMAP3530ECBBA 790913-OMAP3530ECBBA
Manufacturer: Texas Instruments Win Source Part Number: 790913-OMAP3530ECBBA Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 515-VFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): OMAP3530DCUSA; OMAP3530ECUSA; OMAP3530ECBBAR ; OMAP3530DCBCA; Introduction Date: February 26, 2008 ECCN: 5A992.c Country of Origin: Japan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790913-OMAP3530ECBBA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 515-VFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): OMAP3530DCUSA; OMAP3530ECUSA; OMAP3530ECBBAR ; OMAP3530DCBCA;
Introduction Date: February 26, 2008
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530ECBBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530ECBBA
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530ECBBA
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Microprocessors - OMAP3530ECBBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530ECBBA
Microprocessors OMAP3530ECBBA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now
Embedded - Microprocessors - OMAP3530ECBBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3530ECBBA
Embedded - Microprocessors OMAP3530ECBBA
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-41523-ND 694-OMAP3530ECBBA 790913-OMAP3530ECBBA OMAP3530ECBBA OMAP3530ECBBA OMAP3530ECBBA
Product Name Microprocessors ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP3530ECBBA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 OMAP3 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3V 1.8V, 3.0V
Package Type Other; 515-VFBGA, FCBGA Other; POP-FCBGA BGA; Other; 515-VFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

456MHZ Embedded Microprocessor MPU - 694-AM1806EZCG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3894CCYGA120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details