Texas Instruments High-Performance Analog Microprocessors OMAP3530ECBB

Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-39093-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39093-ND
Microprocessors 296-39093-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU - 694-OMAP3530ECBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU
694-OMAP3530ECBB
ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU 694-OMAP3530ECBB
SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin BGA Product overview: OMAP3530ECBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBB can be used for catalog matching and distributor lookup.

SoC, ARM Cortex A8, 600MHz, 65nm, 515-Pin BGA Product overview: OMAP3530ECBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530ECBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - OMAP3530ECBB - 929573-OMAP3530ECBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530ECBB
929573-OMAP3530ECBB
Embedded - Embedded - Microprocessors - OMAP3530ECBB 929573-OMAP3530ECBB
Manufacturer: Texas Instruments Win Source Part Number: 929573-OMAP3530ECBB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 515-VFBGA, FCBGA Package: Tray Family Name: OMAP3530 Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (12x12) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-39093, OMAP3530ECBB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929573-OMAP3530ECBB
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 515-VFBGA, FCBGA
Package: Tray
Family Name: OMAP3530
Categories: Integrated Circuits (ICs)
Case / Package: 515-POP-FCBGA (12x12)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-39093, OMAP3530ECBB-ND

Buy Now Datasheet
Microprocessors - OMAP3530ECBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530ECBB
Microprocessors OMAP3530ECBB
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530ECBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530ECBB
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530ECBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Microprocessors - OMAP3530ECBB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
OMAP3530ECBB
Microprocessors OMAP3530ECBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet
Embedded - Microprocessors - OMAP3530ECBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3530ECBB
Embedded - Microprocessors OMAP3530ECBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-39093-ND 694-OMAP3530ECBB 929573-OMAP3530ECBB OMAP3530ECBB OMAP3530ECBB OMAP3530ECBB OMAP3530ECBB
Product Name Microprocessors ARM Cortex-A 600MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP3530ECBB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 OMAP3 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3V
Package Type Other; 515-VFBGA, FCBGA Other; POP-FCBGA Other; 515-POP-FCBGA (12x12) BGA; Other; 515-VFBGA, FCBGA Other; 515-VFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCZD30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X60-V/6GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details