Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - OMAP3530DCUS OMAP3530DCUS

Description
Manufacturer: Texas Instruments Win Source Part Number: 138780-OMAP3530DCUS Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Speed(Frequency): 720MHz Security Package / Case: 423-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138780-OMAP3530DCUS Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Speed(Frequency): 720MHz Security Package / Case: 423-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - OMAP3530DCUS - 138780-OMAP3530DCUS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530DCUS
138780-OMAP3530DCUS
Embedded - Embedded - Microprocessors - OMAP3530DCUS 138780-OMAP3530DCUS
Manufacturer: Texas Instruments Win Source Part Number: 138780-OMAP3530DCUS Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Speed(Frequency): 720MHz Security Package / Case: 423-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138780-OMAP3530DCUS
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 423-FCBGA (16x16)
Speed(Frequency): 720MHz
Security Package / Case: 423-LFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
720MHz 64KB 1.35V BGA Embedded Microprocessor MPU - 694-OMAP3530DCUS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
720MHz 64KB 1.35V BGA Embedded Microprocessor MPU
694-OMAP3530DCUS
720MHz 64KB 1.35V BGA Embedded Microprocessor MPU 694-OMAP3530DCUS
ARM MPU 720MHz 32b BGA 1-Core 64KB RAM 1.35V Product overview: OMAP3530DCUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz, 64KB, 1.35V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHz, 64KB, 1.35V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCUS can be used for catalog matching and distributor lookup.

ARM MPU 720MHz 32b BGA 1-Core 64KB RAM 1.35V Product overview: OMAP3530DCUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz, 64KB, 1.35V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHz, 64KB, 1.35V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCUS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAP3530DCUS-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530DCUS-ND
Microprocessors OMAP3530DCUS-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530DCUS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530DCUS
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530DCUS
IC MPU OMAP-35XX 720MHZ 423FCBGA

IC MPU OMAP-35XX 720MHZ 423FCBGA

Supplier's Site
Microprocessors - OMAP3530DCUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530DCUS
Microprocessors OMAP3530DCUS
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 423-FCBGA (16x16)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 138780-OMAP3530DCUS 694-OMAP3530DCUS OMAP3530DCUS-ND OMAP3530DCUS OMAP3530DCUS
Product Name Embedded - Embedded - Microprocessors - OMAP3530DCUS 720MHz 64KB 1.35V BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.0V 1.8V; 3V
Package Type Other; 423-FCBGA (16x16) Other; BGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details