Texas Instruments High-Performance Analog Microprocessors OMAP3530DCBC72

Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - OMAP3530DCBC72-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530DCBC72-ND
Microprocessors OMAP3530DCBC72-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)

Buy Now Datasheet
Microprocessors - OMAP3530DCBC72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530DCBC72
Microprocessors OMAP3530DCBC72
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530DCBC72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530DCBC72
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530DCBC72
IC MPU OMAP-35XX 720MHZ 515FCBGA

IC MPU OMAP-35XX 720MHZ 515FCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3530DCBC72-ND OMAP3530DCBC72 OMAP3530DCBC72
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3V
Package Type Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microprocessors - EN80C186XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details