Intel Corporation 1.0GHz Embedded Microprocessor MPU 10155\Box\133\MHz\256K\Cache

Description
P3 1.0GHz FC-PGA Product overview: 10155\Box\133\MHz\25 6K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-10155\Box\133\MH z\256K\Cache can be used for catalog matching and distributor lookup.
Request a Quote
Description
P3 1.0GHz FC-PGA Product overview: 10155\Box\133\MHz\25 6K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-10155\Box\133\MH z\256K\Cache can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.0GHz Embedded Microprocessor MPU - 694-10155\Box\133\MHz\256K\Cache - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHz Embedded Microprocessor MPU
694-10155\Box\133\MHz\256K\Cache
1.0GHz Embedded Microprocessor MPU 694-10155\Box\133\MHz\256K\Cache
P3 1.0GHz FC-PGA Product overview: 10155\Box\133\MHz\25 6K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-10155\Box\133\MH z\256K\Cache can be used for catalog matching and distributor lookup.

P3 1.0GHz FC-PGA Product overview: 10155\Box\133\MHz\256K\Cache from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-10155\Box\133\MHz\256K\Cache can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 10155\Box\133\MHz\256K\Cache - 955644-10155\Box\133\MHz\256K\Cache - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 10155\Box\133\MHz\256K\Cache
955644-10155\Box\133\MHz\256K\Cache
Embedded - Embedded - Microprocessors - 10155\Box\133\MHz\256K\Cache 955644-10155\Box\133\MHz\256K\Cache
Win Source Part Number: 955644-10155\Box\133 \MHz\256K\Cache Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955644-10155\Box\133\MHz\256K\Cache
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-10155\Box\133\MHz\256K\Cache 955644-10155\Box\133\MHz\256K\Cache
Product Name 1.0GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 10155\Box\133\MHz\256K\Cache
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded - Microprocessors - AM3517AZER - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details