ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (12x12)
IC MPU OMAP-35XX 720MHZ 515FCBGA Product overview: OMAP3530DCBB72 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 720MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCBB72 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1232945-OMAP3530DCBB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): OMAP3530ECUS; OMAP3530DCBC72; OMAP3530DCBB; OMAP3530DCBB72;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MPU OMAP-35XX 720MHZ 515FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 720MHz 515-POP-FCBGA (12x12)
IC MPU OMAP-35XX 720MHZ 515FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP3530DCBB72-ND | 694-OMAP3530DCBB72 | 1232945-OMAP3530DCBB72 | OMAP3530DCBB72 | OMAP3530DCBB72 | OMAP3530DCBB72 |
| Product Name | Microprocessors | 720MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - OMAP3530DCBB72 | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ||
| Supply Voltage | 1.8V; 3V | 1.35V | ||||
| Package Type | Other; 515-VFBGA, FCBGA | Other; FCBGA | BGA; Other; 515-VFBGA, FCBGA |