Texas Instruments High-Performance Analog Embedded Microprocessor MPU OMAP3530DCBB

Description
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530DCBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530DCBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-OMAP3530DCBB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP3530DCBB
Embedded Microprocessor MPU 694-OMAP3530DCBB
Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530DCBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCBB can be used for catalog matching and distributor lookup.

Applications Processor 515-POP-FCBGA 0 to 90 Product overview: OMAP3530DCBB from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3530DCBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - OMAP3530DCBB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
OMAP3530DCBB-ND
Microprocessors OMAP3530DCBB-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3530DCBB - 888019-OMAP3530DCBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3530DCBB
888019-OMAP3530DCBB
Embedded - Embedded - Microprocessors - OMAP3530DCBB 888019-OMAP3530DCBB
Manufacturer: Texas Instruments Win Source Part Number: 888019-OMAP3530DCBB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Family Name: OMAP3 Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (12x12) ECCN: 5A002A1 TI Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 888019-OMAP3530DCBB
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: Tray
Package: 515-VFBGA, FCBGA
Part Status: Obsolete
Family Name: OMAP3
Categories: Integrated Circuits (ICs)
Case / Package: 515-POP-FCBGA (12x12)
ECCN: 5A002A1 TI
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3530DCBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3530DCBB
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3530DCBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site
Embedded - Microprocessors - OMAP3530DCBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3530DCBB
Embedded - Microprocessors OMAP3530DCBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet
Microprocessors - OMAP3530DCBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3530DCBB
Microprocessors OMAP3530DCBB
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP3530DCBB OMAP3530DCBB-ND 888019-OMAP3530DCBB OMAP3530DCBB OMAP3530DCBB OMAP3530DCBB
Product Name Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - OMAP3530DCBB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 1.35V 1.8V; 3V
Package Type Other; FCBGA Other; 515-VFBGA, FCBGA Other; 515-POP-FCBGA (12x12) BGA; Other; 515-VFBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
AM1707 Sitara Processor - AM1707BZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Intel® Pentium® Processor A1018 (1M Cache, 2.10 GHz) - A1018 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2100 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details