Texas Instruments OMAP3515 Applications Processor OMAP3515ECUSA

Description
Applications Processor 423-FCBGA -40 to 105
Request a Quote Datasheet
Description
Applications Processor 423-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMAP3515 Applications Processor - OMAP3515ECUSA - Texas Instruments
Dallas, TX, United States
OMAP3515 Applications Processor
OMAP3515ECUSA
OMAP3515 Applications Processor OMAP3515ECUSA
Applications Processor 423-FCBGA -40 to 105

Applications Processor 423-FCBGA -40 to 105

Buy Now Datasheet
Microprocessors - 296-42781-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42781-ND
Microprocessors 296-42781-ND
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - OMAP3515ECUSA - 790906-OMAP3515ECUSA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP3515ECUSA
790906-OMAP3515ECUSA
Embedded - Embedded - Microprocessors - OMAP3515ECUSA 790906-OMAP3515ECUSA
Manufacturer: Texas Instruments Win Source Part Number: 790906-OMAP3515ECUSA Series: OMAP-35xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR Graphics Acceleration: Yes Display & Interface Controllers: LCD USB: USB 1.x (3), USB 2.0 (1) Voltage - I/O: 1.8V, 3.0V Package: 423-LFBGA, FCBGA Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Family Name: OMAP3515 Categories: Integrated Circuits (ICs) Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): OMAP3515ECBBA; OMAP3515DCUSA; OMAP3515ECUSA; OMAP3515ECBB; OMAP3515DCBBA; OMAP3515ECBCA; OMAP3515DCBCA; Introduction Date: February 01, 2008 ECCN: 5A992.c Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790906-OMAP3515ECUSA
Series: OMAP-35xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Package: 423-LFBGA, FCBGA
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Name: OMAP3515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): OMAP3515ECBBA; OMAP3515DCUSA; OMAP3515ECUSA; OMAP3515ECBB; OMAP3515DCBBA; OMAP3515ECBCA; OMAP3515DCBCA;
Introduction Date: February 01, 2008
ECCN: 5A992.c
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-OMAP3515ECUSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-OMAP3515ECUSA
ARM Cortex-A Embedded Microprocessor MPU 694-OMAP3515ECUSA
Sitara Processor: Arm Cortex-A8, 3D Graphics, LPDDR 423-FCBGA -40 to 105 Product overview: OMAP3515ECUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3515ECUSA can be used for catalog matching and distributor lookup.

Sitara Processor: Arm Cortex-A8, 3D Graphics, LPDDR 423-FCBGA -40 to 105 Product overview: OMAP3515ECUSA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3515ECUSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - OMAP3515ECUSA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP3515ECUSA
Embedded - Microprocessors OMAP3515ECUSA
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site Datasheet
Microprocessors - OMAP3515ECUSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3515ECUSA
Microprocessors OMAP3515ECUSA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)

Buy Now
Microprocessors - OMAP3515ECUSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP3515ECUSA
Microprocessors OMAP3515ECUSA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - OMAP3515ECUSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP3515ECUSA
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP3515ECUSA
IC MPU OMAP-35XX 600MHZ 423FCBGA

IC MPU OMAP-35XX 600MHZ 423FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number OMAP3515ECUSA 296-42781-ND 790906-OMAP3515ECUSA 694-OMAP3515ECUSA OMAP3515ECUSA OMAP3515ECUSA OMAP3515ECUSA OMAP3515ECUSA
Product Name OMAP3515 Applications Processor Microprocessors Embedded - Embedded - Microprocessors - OMAP3515ECUSA ARM Cortex-A Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V 1.8V; 3V 1.8V, 3.0V
Package Type Other; FCBGA,POP-FCBGA Other; 423-LFBGA, FCBGA Other; FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 720 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers