ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
IC MPU OMAP-35XX 600MHZ 423FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
Processors - Application Specialized Applications Proc
IC MPU OMAP-35XX 600MHZ 423FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | OMAP3503DCUSA-ND | OMAP3503DCUSA | OMAP3503DCUSA | 815-OMAP3503DCUSA | OMAP3503DCUSA |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Processors - Application Specialized Applications Proc | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 |
| Supply Voltage | 1.8V; 3V | 1.8V | |||
| Package Type | Other; 423-LFBGA, FCBGA | BGA; Other; 423-LFBGA, FCBGA | Other; 423-LFBGA, FCBGA | ||
| Pin Count | 423 | 423 |