Manufacturer: Texas Instruments
Win Source Part Number: 135479-OMAP3503DCUS
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 1.x (3), USB 2.0 (1)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 423-FCBGA (16x16)
Speed(Frequency): 600MHz
Security Package / Case: 423-LFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DSP 600MHz ARM 32b FCBGA 0-90°C I2C USB MMC SDIO UART Product overview: OMAP3503DCUS from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP3503DCUS can be used for catalog matching and distributor lookup.
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
IC MPU OMAP-35XX 600MHZ 423FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 135479-OMAP3503DCUS | 694-OMAP3503DCUS | OMAP3503DCUS-ND | OMAP3503DCUS | OMAP3503DCUS |
| Product Name | Embedded - Embedded - Microprocessors - OMAP3503DCUS | 600MHz Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 3.0V | 1.8V; 3V | |||
| Package Type | Other; 423-FCBGA (16x16) | Other; FCBGA | Other; 423-LFBGA, FCBGA | BGA; Other; 423-LFBGA, FCBGA | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |