Texas Instruments High-Performance Analog OMAP3503DCBC

Description
OMAP Digital Signal Processor, 59MHz, CMOS, PBGA515
Request a Quote Datasheet
Description
OMAP Digital Signal Processor, 59MHz, CMOS, PBGA515
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - OMAP3503DCBC - Rochester Electronics
Newburyport, MA, United States
OMAP Digital Signal Processor, 59MHz, CMOS, PBGA515

OMAP Digital Signal Processor, 59MHz, CMOS, PBGA515

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Digital Signal Processors (DSP)
Product Number OMAP3503DCBC
Package Type BGA; Other; BGA515
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK128MC106-E/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dsp - 698-HD8178232UCPJS - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers