Texas Instruments 400 MHZ Embedded Microprocessor MPU OMAP2531BZAC400

Description
OMAP2531 400 MHZ Product overview: OMAP2531BZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400 MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2531BZAC400 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OMAP2531 400 MHZ Product overview: OMAP2531BZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400 MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2531BZAC400 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHZ Embedded Microprocessor MPU - 694-OMAP2531BZAC400 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 MHZ Embedded Microprocessor MPU
694-OMAP2531BZAC400
400 MHZ Embedded Microprocessor MPU 694-OMAP2531BZAC400
OMAP2531 400 MHZ Product overview: OMAP2531BZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400 MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2531BZAC400 can be used for catalog matching and distributor lookup.

OMAP2531 400 MHZ Product overview: OMAP2531BZAC400 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400 MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2531BZAC400 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OMAP2531BZAC400 - 719825-OMAP2531BZAC400 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP2531BZAC400
719825-OMAP2531BZAC400
Embedded - Embedded - Microprocessors - OMAP2531BZAC400 719825-OMAP2531BZAC400
Manufacturer: Texas Instruments Win Source Part Number: 719825-OMAP2531BZAC4 00 Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 719825-OMAP2531BZAC400
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - OMAP2531BZAC400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP2531BZAC400
Microprocessors OMAP2531BZAC400
Microprocessor IC -

Microprocessor IC -

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP2531BZAC400
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP2531BZAC400
IC MICROPROCESSOR 80TQFP

IC MICROPROCESSOR 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP2531BZAC400 719825-OMAP2531BZAC400 OMAP2531BZAC400 OMAP2531BZAC400
Product Name 400 MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP2531BZAC400 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - B4860NXN7QUMD - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details