Texas Instruments Embedded Microprocessor MPU OMAP2530CZAC330

Description
IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC330 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC330 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-OMAP2530CZAC330 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-OMAP2530CZAC330
Embedded Microprocessor MPU 694-OMAP2530CZAC330
IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC330 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC330 can be used for catalog matching and distributor lookup.

IC MICROPROCESSOR 80TQFP Product overview: OMAP2530CZAC330 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-OMAP2530CZAC330 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - OMAP2530CZAC330 - 790896-OMAP2530CZAC330 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - OMAP2530CZAC330
790896-OMAP2530CZAC330
Embedded - Embedded - Microprocessors - OMAP2530CZAC330 790896-OMAP2530CZAC330
Manufacturer: Texas Instruments Win Source Part Number: 790896-OMAP2530CZAC3 30 Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: 5A992.c Country of Origin: Japan, Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 790896-OMAP2530CZAC330
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Japan, Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
OMAP2530CZAC330
Integrated Circuits (ICs) - Embedded - Microprocessors OMAP2530CZAC330
IC MPU 330MHZ 80TQFP

IC MPU 330MHZ 80TQFP

Supplier's Site
Microprocessors - OMAP2530CZAC330 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
OMAP2530CZAC330
Microprocessors OMAP2530CZAC330
ARM® Cortex®-A8 Microprocessor IC - 1 Core, 32-Bit 330MHz

ARM® Cortex®-A8 Microprocessor IC - 1 Core, 32-Bit 330MHz

Buy Now
Embedded - Microprocessors - OMAP2530CZAC330 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
OMAP2530CZAC330
Embedded - Microprocessors OMAP2530CZAC330
IC MICROPROCESSOR 80TQFP

IC MICROPROCESSOR 80TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-OMAP2530CZAC330 790896-OMAP2530CZAC330 OMAP2530CZAC330 OMAP2530CZAC330 OMAP2530CZAC330
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - OMAP2530CZAC330 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA724JGABCRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details