Allegro MicroSystems Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T A8291SETTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039064-A8291SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039064-A8291SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T - 039064-A8291SETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T
039064-A8291SETTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T 039064-A8291SETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039064-A8291SETTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 12.7 V to 20.4 V Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C Case / Package: 28-QFN/MLP (5x5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 039064-A8291SETTR-T
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite Receivers
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 1
Output Voltage: 12.7 V to 20.4 V
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C
Case / Package: 28-QFN/MLP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-A8291SETTR-T
Power Management IC 750-A8291SETTR-T
IC REG CONV RECVRS 1OUT 28QFN Product overview: A8291SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8291SETTR-T can be used for catalog matching and distributor lookup.

IC REG CONV RECVRS 1OUT 28QFN Product overview: A8291SETTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8291SETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8291SETTR-T
PMIC - Voltage Regulators - Special Purpose A8291SETTR-T
IC REG CONV RECVRS 1OUT 28QFN

IC REG CONV RECVRS 1OUT 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 039064-A8291SETTR-T 750-A8291SETTR-T A8291SETTR-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - A8291SETTR-T Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 28-QFN/MLP (5x5) Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
View Details
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1710AUJ7-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.1500 amps
View Details
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details