IC Mpu INTEL486 Sx 25MHZ 132QFP Product overview: NS486SXL-25 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NS486SXL-25 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790818-NS486SXL-25
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Intel486 SX
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-BQFP Bumpered
Additional Interfaces: Access.bus, IrDA, Microwire, UART
Part Status: Obsolete(EOL)
Family Name: NS486SXL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-PQFP (24.13x24.13)
Introduction Date: December 01, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Intel486 SX Microprocessor IC - 1 Core, 32-Bit 25MHz 132-PQFP (24.13x24.13)
IC MPU INTEL486 SX 25MHZ 132QFP
IC MPU INTEL486 SX 25MHZ 132QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-NS486SXL-25 | 790818-NS486SXL-25 | NS486SXL-25 | NS486SXL-25 | NS486SXL-25 |
| Product Name | 25MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - NS486SXL-25 | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; PQFP | QFP; Other; 132-BQFP Bumpered | QFP | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |