Intel Corporation 46 GHz Embedded Microprocessor MPU AT80613005931AB

Description
Xeon W3690 (12M Cache3.46 GHz) Product overview: AT80613005931AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80613005931AB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon W3690 (12M Cache3.46 GHz) Product overview: AT80613005931AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80613005931AB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
46 GHz Embedded Microprocessor MPU - 694-AT80613005931AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
46 GHz Embedded Microprocessor MPU
694-AT80613005931AB
46 GHz Embedded Microprocessor MPU 694-AT80613005931AB
Xeon W3690 (12M Cache3.46 GHz) Product overview: AT80613005931AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80613005931AB can be used for catalog matching and distributor lookup.

Xeon W3690 (12M Cache3.46 GHz) Product overview: AT80613005931AB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 46 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT80613005931AB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - AT80613005931AB - 954479-AT80613005931AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT80613005931AB
954479-AT80613005931AB
Embedded - Embedded - Microprocessors - AT80613005931AB 954479-AT80613005931AB
Win Source Part Number: 954479-AT80613005931 AB Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954479-AT80613005931AB
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT80613005931AB 954479-AT80613005931AB
Product Name 46 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AT80613005931AB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZCED4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1806 Sitara Processor - AM1806BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Intel® Pentium® Processor 987 (2M Cache, 1.50 GHz) - 987 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details