Texas Instruments Standard Linear and Logic Ic, Precision Timer, Dual, 500Khz, Sop14; Frequency Texas Instruments NE556NSR

Description
IC, PRECISION TIMER, DUAL, 500KHZ, SOP14; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
Description
IC, PRECISION TIMER, DUAL, 500KHZ, SOP14; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Precision Timer, Dual, 500Khz, Sop14; Frequency Texas Instruments - 26AJ7707 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Precision Timer, Dual, 500Khz, Sop14; Frequency Texas Instruments
26AJ7707
Ic, Precision Timer, Dual, 500Khz, Sop14; Frequency Texas Instruments 26AJ7707
IC, PRECISION TIMER, DUAL, 500KHZ, SOP14; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

IC, PRECISION TIMER, DUAL, 500KHZ, SOP14; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 26AJ7707
Product Name Ic, Precision Timer, Dual, 500Khz, Sop14; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details