Texas Instruments Standard Linear and Logic Dual Precision Timer, 0 To 70Deg C; Frequency Texas Instruments NE556DR

Description
DUAL PRECISION TIMER, 0 TO 70DEG C; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Description
DUAL PRECISION TIMER, 0 TO 70DEG C; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual Precision Timer, 0 To 70Deg C; Frequency Texas Instruments - 32AH8454 - Newark, An Avnet Company
Chicago, IL, United States
Dual Precision Timer, 0 To 70Deg C; Frequency Texas Instruments
32AH8454
Dual Precision Timer, 0 To 70Deg C; Frequency Texas Instruments 32AH8454
DUAL PRECISION TIMER, 0 TO 70DEG C; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

DUAL PRECISION TIMER, 0 TO 70DEG C; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 32AH8454
Product Name Dual Precision Timer, 0 To 70Deg C; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details