Texas Instruments Dual 10MHz 15V Operational Amplifier IC NE5532APSRG4

Description
Dual Op-Amp, 10MHz BW, 500uV Vos, 15V, SOP-8 Product overview: NE5532APSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532APSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Op-Amp, 10MHz BW, 500uV Vos, 15V, SOP-8 Product overview: NE5532APSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532APSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 10MHz 15V Operational Amplifier IC
687-NE5532APSRG4
Dual 10MHz 15V Operational Amplifier IC 687-NE5532APSRG4
Dual Op-Amp, 10MHz BW, 500uV Vos, 15V, SOP-8 Product overview: NE5532APSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532APSRG4 can be used for catalog matching and distributor lookup.

Dual Op-Amp, 10MHz BW, 500uV Vos, 15V, SOP-8 Product overview: NE5532APSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532APSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532APSRG4 - 1230991-NE5532APSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532APSRG4
1230991-NE5532APSRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532APSRG4 1230991-NE5532APSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1230991-NE5532APSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1230991-NE5532APSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-NE5532APSRG4 1230991-NE5532APSRG4
Product Name Dual 10MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532APSRG4
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 9130721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Number of Pins 8
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KN - 859452-AD518KN - Win Source Electronics
Specs
Operating Temperature -55 to 70 C (-67 to 158 F)
Package Type DIP; PDIP; 8-PDIP
View Details
2 suppliers