The NE5532APSRE4 is a dual low-noise operational amplifier from Texas Instruments, designed for high-performance applications. It features a typical equivalent input noise voltage of 5 nV/,àöHz at 1 kHz, making it suitable for low-noise applications. The amplifier has a unity-gain bandwidth of 10 MHz and a high DC voltage gain of 100 V/mV, which supports a wide range of signal processing tasks. It also offers a common-mode rejection ratio of 100 dB and a high slew rate of 9 V/Oºs, ensuring fast response times and minimal distortion. The NE5532APSRE4 is internally compensated for unity-gain operation and can deliver a peak-to-peak output voltage swing of 26 V with a supply voltage of ±15 V. It is available in an 8-pin SO (PS) package, making it suitable for compact designs. This operational amplifier is commonly used in applications such as audio equipment, video broadcasting, and embedded systems, where high fidelity and low noise are critical.
Dual Low-Noise Operational Amplifier 8-SO 0 to 70
General Purpose Amplifier 2 Circuit Differential 8-SO
Operational Amplifiers - Op Amps Dual Low-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NE5532APSRE4 | NE5532APSRE4-ND | NE5532APSRE4 | NE5532APSRE4 | NE5532APSRE4 | NE5532APSRE4 |
| Product Name | NE5532A Dual Low-Noise Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 4000 microamps | |||||
| CMRR | 70 dB |