Texas Instruments NE5532A Dual Low-Noise Operational Amplifier NE5532APE4

Description
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE5532A Dual Low-Noise Operational Amplifier - NE5532APE4 - Texas Instruments
Dallas, TX, United States
NE5532A Dual Low-Noise Operational Amplifier
NE5532APE4
NE5532A Dual Low-Noise Operational Amplifier NE5532APE4
Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70

Dual Low-Noise Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NE5532APE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5532APE4
Instrumentation, OP Amps, Buffer Amps NE5532APE4
General Purpose Amplifier 2 Circuit No 8-PDIP

General Purpose Amplifier 2 Circuit No 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number NE5532APE4 NE5532APE4
Product Name NE5532A Dual Low-Noise Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 10 to 30 volts
VOS 4 millivolts 0.5000 millivolts
Quiescent Current (IQ) 4000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
300KHZ Operational Amplifier IC - 687-INA132UA/2K5G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KUG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
6 suppliers