1-pA, 36-V, 16:1, 1-channel precision analog multiplexer 28-TSSOP -40 to 125 Product overview: MUX506IPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX506IPWR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 200Ohm 28-TSSOP
1 Circuit IC Switch 16:1 200Ohm 28-TSSOP
1 Circuit IC Switch 16:1 200Ohm 28-TSSOP
IC MUX 16:1 170 OHM 28-TSSOP
1 Circuit IC Switch 16:1 200Ohm 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MUX506IPWR | 296-48620-2-ND | MUX506IPWR | MUX506IPWR |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 to ? volts | 5 to 36 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 16x1 | |||
| Ron | 200 ohms | 6 ohms | 200 ohms | |
| tON | 136 ns |