1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
ANALOGUE MUX, 16:1, TSSOP-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:170ohm; Supply Voltage Range:± 5V to ± 18V, 10V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
IC MUX 16:1 170 OHM 28TSSOP
1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-45346-1-ND | 26AJ7683 | MUX36S16IPWR | MUX36S16IPWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 16 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||
| Ron | 170 ohms | 170 ohms | 6 ohms | 170 ohms |
| tON | 136 ns | |||
| tOFF | 78 ns |