1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
IC SWITCH SINGLE 28TSSOP
1 Circuit IC Switch 16:1 170Ohm 28-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-47644-ND | MUX36S16IPW | MUX36S16IPW |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||
| Supply Voltage (VS) | 5 to 36 volts | ||
| Ron | 170 ohms | 6 ohms | 170 ohms |
| tON | 136 ns | ||
| tOFF | 78 ns |