8:1 Analog Multiplexer, 36V, 1-Ch, 16-TSSOP, Automotive Product overview: MUX36S08IPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36S08IPWR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
IC MUX 8:1 LOCAP CMOS 16TSSOP
ANALOGUE MUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:340ohm; Supply Voltage Range:10V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
1 Circuit IC Switch 8:1 170Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MUX36S08IPWR | 296-43931-6-ND | MUX36S08IPWR | 26AJ7682 | MUX36S08IPWR |
| Product Name | Automotive 36V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 8 Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 to ? volts | 5 to 36 volts | 10 to 36 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 8x1 | ||||
| Ron | 170 ohms | 2.4 ohms | 340 ohms | 170 ohms | |
| tON | 136 ns |