2 Circuit IC Switch 4:1 170Ohm 16-TSSOP
1-pA, 36-V, 4:1, 2-channel precision analog multiplexer 16-TSSOP -40 to 125 Product overview: MUX36D04IPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MUX36D04IPW can be used for catalog matching and distributor lookup.
IC MUX 4:1 LOCAP CMOS 16TSSOP
MUX36D04; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
2 Circuit IC Switch 4:1 170Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-47711-ND | 747-MUX36D04IPW | MUX36D04IPW | 33AH4545 | MUX36D04IPW |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Mux36D04; Msl Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to ? volts | |||
| Ron | 170 ohms | 2.4 ohms | 170 ohms | ||
| tON | 136 ns | ||||
| tOFF | 75 ns |