TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
MSPM0C1104SDGS20R -- MICROCONTROLLERS
Texas Instruments High-Performance Analog
Microcontrollers
MSPM0C1104SDGS20R
Description
24MHz Arm Cortex-M0+ MCU
Request a Quote
Email Supplier
Datasheet
Description
24MHz Arm Cortex-M0+ MCU
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
296-MSPM0C1104SDGS20RTR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
24 MHz
|
|
Bits
|
Other; A/D 10x10b SAR
|
|
RAM
|
1 KB
|
|
ROM
|
16 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
QFP; Other; LQFP
View Details
Data Bus
16 Bit
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
View Details
3 suppliers