TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
MSP58P80PJM -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSP58P80PJM
-
Rochester Electronics
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
MSP58P80PJM
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
MSP58P80PJM |
MSP58P80PJM |
MSP58P80PJM |
|
Product Name
|
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Package Type
|
QFP; Other; QFP100
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
10.24 MHz
Interface Type
Host Interface, Synchronous Serial Port (SSP)
View Details
Clock Speed
150 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
Interface Type
I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details