Texas Instruments High-Performance Analog MSP50P34N16E1A

Description
Mixed Signal Processor, 0-Ext Bit, 19.7MHz, PDIP16
Request a Quote Datasheet
Description
Mixed Signal Processor, 0-Ext Bit, 19.7MHz, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSP50P34N16E1A - Rochester Electronics
Newburyport, MA, United States
Mixed Signal Processor, 0-Ext Bit, 19.7MHz, PDIP16

Mixed Signal Processor, 0-Ext Bit, 19.7MHz, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Digital Signal Processors (DSP)
Product Number MSP50P34N16E1A
Package Type DIP; Other; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Recommended Replacement: DSC6300B - DSC6302 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details