Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IN20

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IN20 - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IN20
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IN20
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-PDIP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB 3.6V Embedded Microcontroller MCU
685-MSP430G2303IN20
16-bit 16MHz 4KB 3.6V Embedded Microcontroller MCU 685-MSP430G2303IN20
16-bit MCU, 16MHz, 4KB Flash, 256B RAM, 24 GPIO, 1.8-3.6V, 20-PDIP Product overview: MSP430G2303IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IN20 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB Flash, 256B RAM, 24 GPIO, 1.8-3.6V, 20-PDIP Product overview: MSP430G2303IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2303IN20 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP20

Supplier's Site Datasheet
Microcontrollers - MSP430G2303IN20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2303IN20-ND
Microcontrollers MSP430G2303IN20-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IN20 - 208848-MSP430G2303IN20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IN20
208848-MSP430G2303IN20
Embedded - Embedded - Microcontrollers - MSP430G2303IN20 208848-MSP430G2303IN20
Manufacturer: Texas Instruments Win Source Part Number: 208848-MSP430G2303IN 20 Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208848-MSP430G2303IN20
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2303IN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2303IN20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2303IN20
IC MCU 16BIT 4KB FLASH 20DIP

IC MCU 16BIT 4KB FLASH 20DIP

Supplier's Site
Microcontrollers - MSP430G2303IN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IN20
Microcontrollers MSP430G2303IN20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IN20 685-MSP430G2303IN20 MSP430G2303IN20 MSP430G2303IN20-ND 208848-MSP430G2303IN20 MSP430G2303IN20 MSP430G2303IN20
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 16-bit 16MHz 4KB 3.6V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2303IN20 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products