Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6972IPM

Description
Win Source Part Number: 1041773-MSP430FR6972 IPM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR5986IPMR; MSP430FR5889IPM; MSP430FR5872IPMRMSP4 30FR6972IPM .; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42110-5,TEXTISMS P430FR6972IPM,2156-M SP430FR6972IPM Base Product Number: 430FR6972
Request a Quote Datasheet
Description
Win Source Part Number: 1041773-MSP430FR6972 IPM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR5986IPMR; MSP430FR5889IPM; MSP430FR5872IPMRMSP4 30FR6972IPM .; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42110-5,TEXTISMS P430FR6972IPM,2156-M SP430FR6972IPM Base Product Number: 430FR6972
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1041773-MSP430FR6972IPM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1041773-MSP430FR6972IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers 1041773-MSP430FR6972IPM
Win Source Part Number: 1041773-MSP430FR6972 IPM Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR5986IPMR; MSP430FR5889IPM; MSP430FR5872IPMRMSP4 30FR6972IPM .; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42110-5,TEXTISMS P430FR6972IPM,2156-M SP430FR6972IPM Base Product Number: 430FR6972

Win Source Part Number: 1041773-MSP430FR6972IPM
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FR5986IPMR; MSP430FR5889IPM; MSP430FR5872IPMRMSP430FR6972IPM .;
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-42110-5,TEXTISMSP430FR6972IPM,2156-MSP430FR6972IPM
Base Product Number: 430FR6972

Buy Now Datasheet
 - MSP430FR6972IPM - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FRAM, MSP430 CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 296-42110-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42110-5-ND
Microcontrollers 296-42110-5-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now Datasheet
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU - 685-MSP430FR6972IPM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU
685-MSP430FR6972IPM
16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU 685-MSP430FR6972IPM
16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, LCD, AES, ADC, DMA, LQFP-64 Product overview: MSP430FR6972IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6972IPM can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 64KB FRAM, 2KB SRAM, LCD, AES, ADC, DMA, LQFP-64 Product overview: MSP430FR6972IPM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 64KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 64KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6972IPM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6972IPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6972IPM
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6972IPM
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430FR6972IPM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6972IPM
Embedded - Microcontrollers MSP430FR6972IPM
IC MCU 16BIT 64KB FRAM 64LQFP

IC MCU 16BIT 64KB FRAM 64LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR6972IPM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6972IPM
Microcontrollers MSP430FR6972IPM
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6972IPM
16-bit Microcontrollers - MCU MSP430FR6972IPM
16-bit Microcontrollers - MCU 16Mhz LP MCU 0

16-bit Microcontrollers - MCU 16Mhz LP MCU 0

Buy Now Datasheet
TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP - 815-MSP430FR6972IPM - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP
815-MSP430FR6972IPM
TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP 815-MSP430FR6972IPM
TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP

TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1041773-MSP430FR6972IPM MSP430FR6972IPM 296-42110-5-ND 685-MSP430FR6972IPM MSP430FR6972IPM MSP430FR6972IPM MSP430FR6972IPM MSP430FR6972IPM 815-MSP430FR6972IPM
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16MHz 64KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU TEXAS INSTRUMENTS MSP430FR6972IPM 16 Bit Microcontroller, Mixed Signal, MSP430FRxx, 16 MHz, 2 KB, 64 Pins, LQFP
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz
RAM 64 KB 2 KB 2 KB 2 KB 2 KB
ROM Type FRAM FRAM FRAM
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details