MSP430FR6888 16 MHz ULP Microcontroller featuring 96 KB FRAM, 2 KB SRAM, 83 IO, ADC, LCD, Scan IF 100-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FRAM 100-LQFP (14x14)
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FRAM 100-LQFP (14x14)
IC MCU 16BIT 96KB FRAM 100LQFP
IC MCU 16BIT 96KB FRAM 100LQFP
16-bit Microcontrollers - MCU Ultra low power MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR6888IPZ | MSP430FR6888IPZ-ND | MSP430FR6888IPZ | MSP430FR6888IPZ | MSP430FR6888IPZ | MSP430FR6888IPZ |
| Product Name | MSP430FR6888 MSP430FR6888 16 MHz ULP Microcontroller featuring 96 KB FRAM, 2 KB SRAM, 83 IO, ADC, LCD, Scan IF | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 16x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |