MSP430FR6888 16 MHz ULP Microcontroller featuring 96 KB FRAM, 2 KB SRAM, 83 IO, ADC, LCD, Scan IF 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FRAM 80-LQFP (12x12)
IC MCU 16BIT 96KB FRAM 80LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FRAM 80-LQFP (12x12)
16-bit Microcontrollers - MCU Ultra low power MCU
IC MCU 16BIT 96KB FRAM 80LQFP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR6888IPN | MSP430FR6888IPN-ND | MSP430FR6888IPN | MSP430FR6888IPN | MSP430FR6888IPN | MSP430FR6888IPN |
| Product Name | MSP430FR6888 MSP430FR6888 16 MHz ULP Microcontroller featuring 96 KB FRAM, 2 KB SRAM, 83 IO, ADC, LCD, Scan IF | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | |||||
| Bits | 16 Bit | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2 to 3.7 volts | 1.8 to 3.6 volts | 3.6 volts |