MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 80-LQFP (12x12)
16-bit Microcontrollers - MCU Ultrasonic sensing MSP430G microcontrollers for gas and water flow metering applications 80-LQFP -40 to 85
IC MCU 16BIT 32KB FRAM 80LQFP
IC MCU 16BIT 32KB FRAM 80LQFP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FRAM 80-LQFP (12x12)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-MSP430FR6041IPNRTR-ND | MSP430FR6041IPNR | MSP430FR6041IPNR | MSP430FR6041IPNR | MSP430FR6041IPNR |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 10x12b SAR | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 32 KB |